Vishay Intertechnology, Inc. Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1473DB14

Description
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk - RN55E1473DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk
RN55E1473DB14
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk RN55E1473DB14
Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN55E1473DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1473DB14-ND
Through Hole Resistors RN55E1473DB14-ND
147 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

147 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1473DB14 RN55E1473DB14-ND
Product Name Res Metal Film 147K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details