Vishay Intertechnology, Inc. RES 1.38K OHM 1/8W .1% AXIAL RN55E1381BRE6

Description
RES 1.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.38Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.38K OHM 1/8W .1% AXIAL - RN55E1381BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.38K OHM 1/8W .1% AXIAL
RN55E1381BRE6
RES 1.38K OHM 1/8W .1% AXIAL RN55E1381BRE6
RES 1.38Kohm 1/8W .1% AXIAL

RES 1.38Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1381BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1381BRE6-ND
Through Hole Resistors RN55E1381BRE6-ND
1.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.38 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1381BRE6 RN55E1381BRE6-ND
Product Name RES 1.38K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1380 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details