Vishay Intertechnology, Inc. RES 133K OHM 1/8W .5% AXIAL RN55E1333DRE6

Description
RES 133Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/8W .5% AXIAL - RN55E1333DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/8W .5% AXIAL
RN55E1333DRE6
RES 133K OHM 1/8W .5% AXIAL RN55E1333DRE6
RES 133Kohm 1/8W .5% AXIAL

RES 133Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1333DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1333DRE6-ND
Through Hole Resistors RN55E1333DRE6-ND
133 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1333DRE6 RN55E1333DRE6-ND
Product Name RES 133K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 5R1, 0.1%, 0.1W, 0805, Thin Film; Resistor Case Style Neohm Te Connectivity - 99AC9909 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details