Vishay Intertechnology, Inc. RES 130 OHM 1/8W 1% AXIAL RN55E1300FRSL

Description
RES 130ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/8W 1% AXIAL - RN55E1300FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/8W 1% AXIAL
RN55E1300FRSL
RES 130 OHM 1/8W 1% AXIAL RN55E1300FRSL
RES 130ohm 1/8W 1% AXIAL

RES 130ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1300FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1300FRSL-ND
Through Hole Resistors RN55E1300FRSL-ND
130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1300FRSL RN55E1300FRSL-ND
Product Name RES 130 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers