Vishay Intertechnology, Inc. RES 12.8K OHM 1/8W .1% AXIAL RN55E1282BR36

Description
RES 12.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 12.8Kohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.8K OHM 1/8W .1% AXIAL - RN55E1282BR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.8K OHM 1/8W .1% AXIAL
RN55E1282BR36
RES 12.8K OHM 1/8W .1% AXIAL RN55E1282BR36
RES 12.8Kohm 1/8W .1% AXIAL

RES 12.8Kohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1282BR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1282BR36-ND
Through Hole Resistors RN55E1282BR36-ND
12.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.8 kOhms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1282BR36 RN55E1282BR36-ND
Product Name RES 12.8K OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers