Vishay Intertechnology, Inc. Through Hole Resistors RN55E1272DRE6

Description
12.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1272DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1272DRE6-ND
Through Hole Resistors RN55E1272DRE6-ND
12.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1272DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1272DRE6
Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1272DRE6
Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1272DRE6-ND RN55E1272DRE6
Product Name Through Hole Resistors Res Metal Film 12.7K Ohm 0.5% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details