Vishay Intertechnology, Inc. RES 124 OHM 1/8W .5% AXIAL RN55E1240DRSL

Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 124ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124 OHM 1/8W .5% AXIAL - RN55E1240DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 1/8W .5% AXIAL
RN55E1240DRSL
RES 124 OHM 1/8W .5% AXIAL RN55E1240DRSL
RES 124ohm 1/8W .5% AXIAL

RES 124ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1240DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1240DRSL-ND
Through Hole Resistors RN55E1240DRSL-ND
124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1240DRSL RN55E1240DRSL-ND
Product Name RES 124 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124 ohms 124 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details