Vishay Intertechnology, Inc. RES 121 OHM 1/8W .5% AXIAL RN55E1210DRSL

Description
RES 121ohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/8W .5% AXIAL - RN55E1210DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/8W .5% AXIAL
RN55E1210DRSL
RES 121 OHM 1/8W .5% AXIAL RN55E1210DRSL
RES 121ohm 1/8W .5% AXIAL

RES 121ohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1210DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1210DRSL-ND
Through Hole Resistors RN55E1210DRSL-ND
121 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 Ohms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1210DRSL RN55E1210DRSL-ND
Product Name RES 121 OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers