Vishay Intertechnology, Inc. RES 11.1 OHM 1/8W .1% AXIAL RN55E11R1BB14

Description
RES 11.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet
Description
RES 11.1ohm 1/8W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.1 OHM 1/8W .1% AXIAL - RN55E11R1BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.1 OHM 1/8W .1% AXIAL
RN55E11R1BB14
RES 11.1 OHM 1/8W .1% AXIAL RN55E11R1BB14
RES 11.1ohm 1/8W .1% AXIAL

RES 11.1ohm 1/8W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN55E11R1BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E11R1BB14-ND
Through Hole Resistors RN55E11R1BB14-ND
11.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.1 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E11R1BB14 RN55E11R1BB14-ND
Product Name RES 11.1 OHM 1/8W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.1 ohms 11.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers