Vishay Intertechnology, Inc. Through Hole Resistors RN55E1180BB14

Description
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55E1180BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1180BB14-ND
Through Hole Resistors RN55E1180BB14-ND
118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 Ohms ±0.1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 118 OHM 1/8W .1% AXIAL - RN55E1180BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118 OHM 1/8W .1% AXIAL
RN55E1180BB14
RES 118 OHM 1/8W .1% AXIAL RN55E1180BB14
RES 118ohm 1/8W .1% AXIAL

RES 118ohm 1/8W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55E1180BB14-ND RN55E1180BB14
Product Name Through Hole Resistors RES 118 OHM 1/8W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 118 ohms 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722147 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details