Vishay Intertechnology, Inc. RES 110K OHM 1/8W .5% AXIAL RN55E1103DRSL

Description
RES 110Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/8W .5% AXIAL - RN55E1103DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/8W .5% AXIAL
RN55E1103DRSL
RES 110K OHM 1/8W .5% AXIAL RN55E1103DRSL
RES 110Kohm 1/8W .5% AXIAL

RES 110Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1103DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1103DRSL-ND
Through Hole Resistors RN55E1103DRSL-ND
110 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1103DRSL RN55E1103DRSL-ND
Product Name RES 110K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers