Vishay Intertechnology, Inc. Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1102FRE5

Description
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R - RN55E1102FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
RN55E1102FRE5
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R RN55E1102FRE5
Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN55E1102FRE5
Product Name Res Metal Film 11K Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers