Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E10R0FB14

Description
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole - RN55E10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole
RN55E10R0FB14
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole RN55E10R0FB14
Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN55E10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E10R0FB14-ND
Through Hole Resistors RN55E10R0FB14-ND
10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E10R0FB14 RN55E10R0FB14-ND
Product Name Res Metal Film 10 Ohm 1% 1/10W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details