Vishay Intertechnology, Inc. RES 10.7K OHM 1/8W .5% AXIAL RN55E1072DRE6

Description
RES 10.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/8W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/8W .5% AXIAL - RN55E1072DRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/8W .5% AXIAL
RN55E1072DRE6
RES 10.7K OHM 1/8W .5% AXIAL RN55E1072DRE6
RES 10.7Kohm 1/8W .5% AXIAL

RES 10.7Kohm 1/8W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN55E1072DRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55E1072DRE6-ND
Through Hole Resistors RN55E1072DRE6-ND
10.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.7 kOhms ±0.5% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55E1072DRE6 RN55E1072DRE6-ND
Product Name RES 10.7K OHM 1/8W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details