Vishay Intertechnology, Inc. RES 97.6K OHM 1/8W 1% AXIAL RN55D9762FB14

Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 97.6Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 97.6K OHM 1/8W 1% AXIAL - RN55D9762FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 97.6K OHM 1/8W 1% AXIAL
RN55D9762FB14
RES 97.6K OHM 1/8W 1% AXIAL RN55D9762FB14
RES 97.6Kohm 1/8W 1% AXIAL

RES 97.6Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9762FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9762FB14-ND
Through Hole Resistors RN55D9762FB14-ND
97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

97.6 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 97.6Kohm, 125Mw, 1%; Resistance Vishay - 83F1545 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 97.6Kohm, 125Mw, 1%; Resistance Vishay
83F1545
Metal Film Resistor, 97.6Kohm, 125Mw, 1%; Resistance Vishay 83F1545
METAL FILM RESISTOR, 97.6KOHM, 125mW, 1%; Resistance:97.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 97.6KOHM, 125mW, 1%; Resistance:97.6kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9762FB14 RN55D9762FB14-ND 83F1545
Product Name RES 97.6K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 97.6Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 97600 ohms 97600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details