Vishay Intertechnology, Inc. RES 976 OHM 1/8W 1% AXIAL RN55D9760FBSL

Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 976ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/8W 1% AXIAL - RN55D9760FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/8W 1% AXIAL
RN55D9760FBSL
RES 976 OHM 1/8W 1% AXIAL RN55D9760FBSL
RES 976ohm 1/8W 1% AXIAL

RES 976ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9760FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9760FBSL-ND
Through Hole Resistors RN55D9760FBSL-ND
976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

976 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9760FBSL RN55D9760FBSL-ND
Product Name RES 976 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 976 ohms 976 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details