Vishay Intertechnology, Inc. RES 9.53M OHM 1/8W 1% AXIAL RN55D9534FRE6

Description
RES 9.53Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.53Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53M OHM 1/8W 1% AXIAL - RN55D9534FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53M OHM 1/8W 1% AXIAL
RN55D9534FRE6
RES 9.53M OHM 1/8W 1% AXIAL RN55D9534FRE6
RES 9.53Mohm 1/8W 1% AXIAL

RES 9.53Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9534FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9534FRE6-ND
Through Hole Resistors RN55D9534FRE6-ND
9.53 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.53 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9534FRE6 RN55D9534FRE6-ND
Product Name RES 9.53M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9.53E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details