Vishay Precision Group Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D9531FRE5

Description
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D9531FRE5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D9531FRE5
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D9531FRE5
Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cmf-55 9.53K 1% T-1 Rn55D9531F Re5 Vishay - 63M5246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 9.53K 1% T-1 Rn55D9531F Re5 Vishay
63M5246
Cmf-55 9.53K 1% T-1 Rn55D9531F Re5 Vishay 63M5246
CMF-55 9.53K 1% T-1 RN55D9531F RE5

CMF-55 9.53K 1% T-1 RN55D9531F RE5

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RN55D9531FRE5 63M5246
Product Name Res Metal Film 9.53K Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R Cmf-55 9.53K 1% T-1 Rn55D9531F Re5 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details