Vishay Precision Group METAL FILM,1/8W,953,1%,100PPM,BULK RN55D9530FB14

Description
METAL FILM,1/8W,953,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,953,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,953,1%,100PPM,BULK - RN55D9530FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,953,1%,100PPM,BULK
RN55D9530FB14
METAL FILM,1/8W,953,1%,100PPM,BULK RN55D9530FB14
METAL FILM,1/8W,953,1%,100 PPM,BULK

METAL FILM,1/8W,953,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN55D9530FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D9530FB14-ND
Through Hole Resistors 541-RN55D9530FB14-ND
953 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

953 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 953 Ohm, 125Mw, 1%; Resistance Vishay - 03F8040 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 953 Ohm, 125Mw, 1%; Resistance Vishay
03F8040
Metal Film Resistor, 953 Ohm, 125Mw, 1%; Resistance Vishay 03F8040
METAL FILM RESISTOR, 953 OHM, 125mW, 1%; Resistance:953ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 953 OHM, 125mW, 1%; Resistance:953ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9530FB14 541-RN55D9530FB14-ND 03F8040
Product Name METAL FILM,1/8W,953,1%,100PPM,BULK Through Hole Resistors Metal Film Resistor, 953 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details