Vishay Intertechnology, Inc. RES 910K OHM 1/8W 1% AXIAL RN55D9103FB14

Description
RES 910Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 910Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 910K OHM 1/8W 1% AXIAL - RN55D9103FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 910K OHM 1/8W 1% AXIAL
RN55D9103FB14
RES 910K OHM 1/8W 1% AXIAL RN55D9103FB14
RES 910Kohm 1/8W 1% AXIAL

RES 910Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9103FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9103FB14-ND
Through Hole Resistors RN55D9103FB14-ND
910 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

910 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 910 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 910 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200847
Resistor;Metal Film;Res 910 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200847
RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating

RN Series MIL-R-10509 Qualified Metal Film Resistors, ±1% Tolerance, Axial Leaded
Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance . Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible.
Features

  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Coating
Supplier's Site
Resistor, Metal Film, 910Kohm, 125Mw, 1%; Resistance Vishay - 38C8572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 910Kohm, 125Mw, 1%; Resistance Vishay
38C8572
Resistor, Metal Film, 910Kohm, 125Mw, 1%; Resistance Vishay 38C8572
RESISTOR, METAL FILM, 910KOHM, 125mW, 1%; Resistance:910kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 910KOHM, 125mW, 1%; Resistance:910kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D9103FB14 RN55D9103FB14-ND 70200847 38C8572
Product Name RES 910K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 910 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 910Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 910000 ohms 910000 ohms 910000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details