Vishay Intertechnology, Inc. METAL FILM,1/8W,9.09UF,1%,100PPM,BULK RN55D9094FB14

Description
METAL FILM,1/8W,9.09UF,1%, 100PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,9.09UF,1%, 100PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,9.09UF,1%,100PPM,BULK - RN55D9094FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,9.09UF,1%,100PPM,BULK
RN55D9094FB14
METAL FILM,1/8W,9.09UF,1%,100PPM,BULK RN55D9094FB14
METAL FILM,1/8W,9.09UF,1%, 100PPM,BULK

METAL FILM,1/8W,9.09UF,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D9094FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9094FB14-ND
Through Hole Resistors RN55D9094FB14-ND
9.09 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9094FB14 RN55D9094FB14-ND
Product Name METAL FILM,1/8W,9.09UF,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1722175 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details