Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - RN55D9093FB14

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 909Kohms 1% 100ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 909Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - RN55D9093FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
RN55D9093FB14
Vishay/DaleMetal Film Resistors - RN55D9093FB14
Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 909Kohms 1% 100ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/8watt 909Kohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D9093FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9093FB14-ND
Through Hole Resistors RN55D9093FB14-ND
909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 909Kohm, 125Mw, 1%; Resistance Vishay - 38C8571 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 909Kohm, 125Mw, 1%; Resistance Vishay
38C8571
Metal Film Resistor, 909Kohm, 125Mw, 1%; Resistance Vishay 38C8571
METAL FILM RESISTOR, 909KOHM, 125mW, 1%; Resistance:909kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 909KOHM, 125mW, 1%; Resistance:909kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D9093FB14 RN55D9093FB14-ND 38C8571
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 909Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 909000 ohms 909000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details