RES 9.09Kohm 1/8W 1% AXIAL
9.09 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Features:
METAL FILM RESISTOR, 9.09KOHM, 125mW, 1%; Resistance:9.09kohm;
| ASAP Semiconductor LLC | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN55D9091FB14 | 541-RN55D9091FB14-ND | 70200737 | 83F1539 |
| Product Name | RES 9.09K OHM 1/8W 1% AXIAL | Through Hole Resistors | Resistor;Metal Film;Res 9.09 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military | Metal Film Resistor, 9.09Kohm, 125Mw, 1%; Resistance Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 9090 ohms | 9090 ohms | 9090 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 8 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Configuration | Single Resistor | Single Resistor |