Vishay Intertechnology, Inc. RES 9K OHM 1/8W 1% AXIAL RN55D9001FRE6

Description
RES 9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9K OHM 1/8W 1% AXIAL - RN55D9001FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9K OHM 1/8W 1% AXIAL
RN55D9001FRE6
RES 9K OHM 1/8W 1% AXIAL RN55D9001FRE6
RES 9Kohm 1/8W 1% AXIAL

RES 9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D9001FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D9001FRE6-ND
Through Hole Resistors RN55D9001FRE6-ND
9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D9001FRE6 RN55D9001FRE6-ND
Product Name RES 9K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers