Vishay Intertechnology, Inc. RES 898 OHM 1/8W 1% AXIAL RN55D8980FRE6

Description
RES 898ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 898ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 898 OHM 1/8W 1% AXIAL - RN55D8980FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 898 OHM 1/8W 1% AXIAL
RN55D8980FRE6
RES 898 OHM 1/8W 1% AXIAL RN55D8980FRE6
RES 898ohm 1/8W 1% AXIAL

RES 898ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8980FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8980FRE6-ND
Through Hole Resistors RN55D8980FRE6-ND
898 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

898 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D8980FRE6 RN55D8980FRE6-ND
Product Name RES 898 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 898 ohms 898 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R3R3JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers