Vishay Intertechnology, Inc. RES 84.5K OHM 1/8W 1% AXIAL RN55D8452FB14

Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/8W 1% AXIAL - RN55D8452FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/8W 1% AXIAL
RN55D8452FB14
RES 84.5K OHM 1/8W 1% AXIAL RN55D8452FB14
RES 84.5Kohm 1/8W 1% AXIAL

RES 84.5Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D8452FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D8452FB14-ND
Through Hole Resistors RN55D8452FB14-ND
84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 84.5Kohm, 125Mw, 1%; Resistance Vishay - 03F8231 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 84.5Kohm, 125Mw, 1%; Resistance Vishay
03F8231
Metal Film Resistor, 84.5Kohm, 125Mw, 1%; Resistance Vishay 03F8231
METAL FILM RESISTOR, 84.5KOHM, 125mW, 1%; Resistance:84.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 84.5KOHM, 125mW, 1%; Resistance:84.5kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D8452FB14 RN55D8452FB14-ND 03F8231
Product Name RES 84.5K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 84.5Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 84500 ohms 84500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1468292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756577 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers