Vishay Precision Group Metal Film Resistors - RN55D80R6FB14

Description
Metal Film Resistors - Through Hole 1/8watt 80.6ohms 1% 100ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 80.6ohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - RN55D80R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D80R6FB14
Metal Film Resistors - RN55D80R6FB14
Metal Film Resistors - Through Hole 1/8watt 80.6ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 80.6ohms 1% 100ppm

Supplier's Site
Through Hole Resistors - RN55D80R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D80R6FB14-ND
Through Hole Resistors RN55D80R6FB14-ND
80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay - 23C6159 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay
23C6159
Metal Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay 23C6159
METAL FILM RESISTOR, 80.6 OHM, 125mW, 1%; Resistance:80.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 80.6 OHM, 125mW, 1%; Resistance:80.6ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D80R6FB14 RN55D80R6FB14-ND 23C6159
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 80.6 Ohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details