Vishay Intertechnology, Inc. RES 796 OHM 1/8W 1% AXIAL RN55D7960FB14

Description
RES 796ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 796ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796 OHM 1/8W 1% AXIAL - RN55D7960FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796 OHM 1/8W 1% AXIAL
RN55D7960FB14
RES 796 OHM 1/8W 1% AXIAL RN55D7960FB14
RES 796ohm 1/8W 1% AXIAL

RES 796ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7960FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7960FB14-ND
Through Hole Resistors RN55D7960FB14-ND
796 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

796 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7960FB14 RN55D7960FB14-ND
Product Name RES 796 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796 ohms 796 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details