Vishay Intertechnology, Inc. RES 78.7 OHM 1/8W 1% AXIAL RN55D78R7FRSL

Description
RES 78.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 78.7ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 78.7 OHM 1/8W 1% AXIAL - RN55D78R7FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 78.7 OHM 1/8W 1% AXIAL
RN55D78R7FRSL
RES 78.7 OHM 1/8W 1% AXIAL RN55D78R7FRSL
RES 78.7ohm 1/8W 1% AXIAL

RES 78.7ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D78R7FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D78R7FRSL-ND
Through Hole Resistors RN55D78R7FRSL-ND
78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

78.7 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D78R7FRSL RN55D78R7FRSL-ND
Product Name RES 78.7 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 78.7 ohms 78.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details