Vishay Intertechnology, Inc. RES 7.68M OHM 1/8W 1% AXIAL RN55D7684FB14

Description
RES 7.68Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 1/8W 1% AXIAL - RN55D7684FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1/8W 1% AXIAL
RN55D7684FB14
RES 7.68M OHM 1/8W 1% AXIAL RN55D7684FB14
RES 7.68Mohm 1/8W 1% AXIAL

RES 7.68Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7684FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7684FB14-ND
Through Hole Resistors RN55D7684FB14-ND
7.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7684FB14 RN55D7684FB14-ND
Product Name RES 7.68M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details