Vishay Intertechnology, Inc. RES 759 OHM 1/8W 1% AXIAL RN55D7590FB14

Description
RES 759ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 759ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 759 OHM 1/8W 1% AXIAL - RN55D7590FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 759 OHM 1/8W 1% AXIAL
RN55D7590FB14
RES 759 OHM 1/8W 1% AXIAL RN55D7590FB14
RES 759ohm 1/8W 1% AXIAL

RES 759ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7590FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7590FB14-ND
Through Hole Resistors RN55D7590FB14-ND
759 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

759 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7590FB14 RN55D7590FB14-ND
Product Name RES 759 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 759 ohms 759 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers