Vishay Precision Group RES 750 OHM 1/8W 1% AXIAL RN55D7500FB14

Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/8W 1% AXIAL - RN55D7500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/8W 1% AXIAL
RN55D7500FB14
RES 750 OHM 1/8W 1% AXIAL RN55D7500FB14
RES 750ohm 1/8W 1% AXIAL

RES 750ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D7500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D7500FB14-ND
Through Hole Resistors 541-RN55D7500FB14-ND
750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through-Hole 0.125 W 750 ohm Resistor - 53-RN55D7500FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.125 W 750 ohm Resistor
53-RN55D7500FB14
Through-Hole 0.125 W 750 ohm Resistor 53-RN55D7500FB14
RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 750 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D7500FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 750 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 750 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7500FB14 can be used for catalog matching and distributor lookup.

RESISTOR, METAL FILM, 0.125 W, 1 %, 100 ppm, 750 ohm, THROUGH HOLE MOUNT, AXIAL LEADED Product overview: RN55D7500FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.125 W, 750 ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.125 W, 750 ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN55D7500FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - RN55D7500FB14
892024-RN55D7500FB14
Through Hole Resistors - RN55D7500FB14 892024-RN55D7500FB14
Manufacturer: Vishay Win Source Part Number: 892024-RN55D7500FB14 Series: Military, MIL-R-10509/7, RN55 Operating Temperature Range: -65°C ~ 175°C Features: 750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film Package: Axial Package: Bulk Family Name: RN55 Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0090 Other Part Number: 1135-1543, 1135-1543-MIL

Manufacturer: Vishay
Win Source Part Number: 892024-RN55D7500FB14
Series: Military, MIL-R-10509/7, RN55
Operating Temperature Range: -65°C ~ 175°C
Features: 750 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Package: Axial
Package: Bulk
Family Name: RN55
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0090
Other Part Number: 1135-1543, 1135-1543-MIL

Buy Now Datasheet
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200691 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200691
Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200691
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 750 Ohm, 125Mw, 1%; Resistance Vishay - 83F1522 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 750 Ohm, 125Mw, 1%; Resistance Vishay
83F1522
Metal Film Resistor, 750 Ohm, 125Mw, 1%; Resistance Vishay 83F1522
METAL FILM RESISTOR, 750 OHM, 125mW, 1%; Resistance:750ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 750 OHM, 125mW, 1%; Resistance:750ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Metal Film Resistors 1/8watt 750ohms 1% 100ppm - 873-RN55D7500FB14 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 1/8watt 750ohms 1% 100ppm
873-RN55D7500FB14
Metal Film Resistors 1/8watt 750ohms 1% 100ppm 873-RN55D7500FB14
Metal Film Resistors 1/8watt 750ohms 1% 100ppm

Metal Film Resistors 1/8watt 750ohms 1% 100ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RN55D7500FB14 541-RN55D7500FB14-ND 53-RN55D7500FB14 892024-RN55D7500FB14 70200691 83F1522 873-RN55D7500FB14
Product Name RES 750 OHM 1/8W 1% AXIAL Through Hole Resistors Through-Hole 0.125 W 750 ohm Resistor Through Hole Resistors - RN55D7500FB14 Resistor;Metal Film;Res 750 Ohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Metal Film Resistor, 750 Ohm, 125Mw, 1%; Resistance Vishay Metal Film Resistors 1/8watt 750ohms 1% 100ppm
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded ThroughHole; Axial Leads; Through Hole
Resistance Range 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details