Vishay Precision Group METAL FILM,1/8W,715K,1%,100PPM,BULK RN55D7153FB14

Description
METAL FILM,1/8W,715K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,715K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,715K,1%,100PPM,BULK - RN55D7153FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,715K,1%,100PPM,BULK
RN55D7153FB14
METAL FILM,1/8W,715K,1%,100PPM,BULK RN55D7153FB14
METAL FILM,1/8W,715K,1%,10 0PPM,BULK

METAL FILM,1/8W,715K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D7153FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7153FB14-ND
Through Hole Resistors RN55D7153FB14-ND
715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

715 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 715 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military - 70200837 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 715 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military
70200837
Resistor;Metal Film;Res 715 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military 70200837
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor, Metal Film, 715Kohm, 125Mw, 1%; Resistance Vishay - 90B3128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 715Kohm, 125Mw, 1%; Resistance Vishay
90B3128
Resistor, Metal Film, 715Kohm, 125Mw, 1%; Resistance Vishay 90B3128
RESISTOR, METAL FILM, 715KOHM, 125mW, 1%; Resistance:715kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 715KOHM, 125mW, 1%; Resistance:715kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D7153FB14 RN55D7153FB14-ND 70200837 90B3128
Product Name METAL FILM,1/8W,715K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 715 Kilohms;Pwr-Rtg 0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 715Kohm, 125Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers