Vishay Intertechnology, Inc. RES 706 OHM 1/8W 1% AXIAL RN55D7060FRE6

Description
RES 706ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 706ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 706 OHM 1/8W 1% AXIAL - RN55D7060FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 706 OHM 1/8W 1% AXIAL
RN55D7060FRE6
RES 706 OHM 1/8W 1% AXIAL RN55D7060FRE6
RES 706ohm 1/8W 1% AXIAL

RES 706ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D7060FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D7060FRE6-ND
Through Hole Resistors RN55D7060FRE6-ND
706 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

706 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D7060FRE6 RN55D7060FRE6-ND
Product Name RES 706 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 706 ohms 706 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R150JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details