Vishay Intertechnology, Inc. Through Hole Resistors RN55D6R98FRE6

Description
6.98 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
6.98 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6R98FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6R98FRE6-ND
Through Hole Resistors RN55D6R98FRE6-ND
6.98 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.98 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R - RN55D6R98FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
RN55D6R98FRE6
Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R RN55D6R98FRE6
Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN55D6R98FRE6-ND RN55D6R98FRE6
Product Name Through Hole Resistors Res Metal Film 6.98 Ohm 1% 1/8W ¦100ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 6.98 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details