Vishay Intertechnology, Inc. Through Hole Resistors RN55D69R8FB14

Description
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D69R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D69R8FB14-ND
Through Hole Resistors RN55D69R8FB14-ND
69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 69.8 OHM 1/8W 1% AXIAL - RN55D69R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/8W 1% AXIAL
RN55D69R8FB14
RES 69.8 OHM 1/8W 1% AXIAL RN55D69R8FB14
RES 69.8ohm 1/8W 1% AXIAL

RES 69.8ohm 1/8W 1% AXIAL

Supplier's Site
Metal Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay - 38C8549 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay
38C8549
Metal Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay 38C8549
METAL FILM RESISTOR, 69.8 OHM, 125mW, 1%; Resistance:69.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 69.8 OHM, 125mW, 1%; Resistance:69.8ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D69R8FB14-ND RN55D69R8FB14 38C8549
Product Name Through Hole Resistors RES 69.8 OHM 1/8W 1% AXIAL Metal Film Resistor, 69.8 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details