Vishay Precision Group Through Hole Resistors RN55D6980FB14

Description
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D6980FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6980FB14-ND
Through Hole Resistors RN55D6980FB14-ND
698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

698 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - RN55D6980FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
RN55D6980FB14
Metal Film Resistors - RN55D6980FB14
Metal Film Resistors - Through Hole 1/8watt 698ohms 1% 100ppm

Metal Film Resistors - Through Hole 1/8watt 698ohms 1% 100ppm

Supplier's Site
Metal Film Resistor, 698 Ohm, 125Mw, 1%; Resistance Vishay - 83F1514 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 698 Ohm, 125Mw, 1%; Resistance Vishay
83F1514
Metal Film Resistor, 698 Ohm, 125Mw, 1%; Resistance Vishay 83F1514
METAL FILM RESISTOR, 698 OHM, 125mW, 1%; Resistance:698ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 698 OHM, 125mW, 1%; Resistance:698ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6980FB14-ND RN55D6980FB14 83F1514
Product Name Through Hole Resistors Metal Film Resistors - Metal Film Resistor, 698 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers