Vishay Intertechnology, Inc. RES 681 OHM 1/8W 1% AXIAL RN55D6810FRE6

Description
RES 681ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 681ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681 OHM 1/8W 1% AXIAL - RN55D6810FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 1/8W 1% AXIAL
RN55D6810FRE6
RES 681 OHM 1/8W 1% AXIAL RN55D6810FRE6
RES 681ohm 1/8W 1% AXIAL

RES 681ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN55D6810FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D6810FRE6TR-ND
Through Hole Resistors 541-RN55D6810FRE6TR-ND
681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

681 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN55D6810FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D6810FRE6CT-ND
Through Hole Resistors 541-RN55D6810FRE6CT-ND
RES 681 OHM 1/8W 1% AXIAL

RES 681 OHM 1/8W 1% AXIAL

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6810FRE6 541-RN55D6810FRE6TR-ND
Product Name RES 681 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614958-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details