Vishay Intertechnology, Inc. RES 665K OHM 1/8W 1% AXIAL RN55D6653FB14

Description
RES 665Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 665Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/8W 1% AXIAL - RN55D6653FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/8W 1% AXIAL
RN55D6653FB14
RES 665K OHM 1/8W 1% AXIAL RN55D6653FB14
RES 665Kohm 1/8W 1% AXIAL

RES 665Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6653FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6653FB14-ND
Through Hole Resistors RN55D6653FB14-ND
665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

665 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 665Kohm, 125Mw, 1%; Resistance Vishay - 38C8546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 665Kohm, 125Mw, 1%; Resistance Vishay
38C8546
Resistor, Metal Film, 665Kohm, 125Mw, 1%; Resistance Vishay 38C8546
RESISTOR, METAL FILM, 665KOHM, 125mW, 1%; Resistance:665kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 665KOHM, 125mW, 1%; Resistance:665kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6653FB14 RN55D6653FB14-ND 38C8546
Product Name RES 665K OHM 1/8W 1% AXIAL Through Hole Resistors Resistor, Metal Film, 665Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 665000 ohms 665000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details