Vishay Intertechnology, Inc. RES 655 OHM 1/8W 1% AXIAL RN55D6550FB14

Description
RES 655ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 655ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 655 OHM 1/8W 1% AXIAL - RN55D6550FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 655 OHM 1/8W 1% AXIAL
RN55D6550FB14
RES 655 OHM 1/8W 1% AXIAL RN55D6550FB14
RES 655ohm 1/8W 1% AXIAL

RES 655ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6550FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6550FB14-ND
Through Hole Resistors RN55D6550FB14-ND
655 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

655 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D6550FB14 RN55D6550FB14-ND
Product Name RES 655 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 655 ohms 655 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers