Vishay Intertechnology, Inc. RES 64.9K OHM 1/8W 1% AXIAL RN55D6492FB14

Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 64.9Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/8W 1% AXIAL - RN55D6492FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/8W 1% AXIAL
RN55D6492FB14
RES 64.9K OHM 1/8W 1% AXIAL RN55D6492FB14
RES 64.9Kohm 1/8W 1% AXIAL

RES 64.9Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D6492FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D6492FB14-ND
Through Hole Resistors RN55D6492FB14-ND
64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

64.9 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 64.9Kohm, 125Mw, 1%; Resistance Vishay - 38C8542 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 64.9Kohm, 125Mw, 1%; Resistance Vishay
38C8542
Metal Film Resistor, 64.9Kohm, 125Mw, 1%; Resistance Vishay 38C8542
METAL FILM RESISTOR, 64.9KOHM, 125mW, 1%; Resistance:64.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 64.9KOHM, 125mW, 1%; Resistance:64.9kohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D6492FB14 RN55D6492FB14-ND 38C8542
Product Name RES 64.9K OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 64.9Kohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details