Vishay Precision Group RES 62 OHM 1/8W 1% AXIAL RN55D62R0FB14

Description
RES 62ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 62ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62 OHM 1/8W 1% AXIAL - RN55D62R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62 OHM 1/8W 1% AXIAL
RN55D62R0FB14
RES 62 OHM 1/8W 1% AXIAL RN55D62R0FB14
RES 62ohm 1/8W 1% AXIAL

RES 62ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D62R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D62R0FB14-ND
Through Hole Resistors RN55D62R0FB14-ND
62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

62 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military - 70200778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military
70200778
Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military 70200778
RN Series MIL-R-10509 Qualified Metal Film Resistors, ± 1% Tolerance, Axial Leaded Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance. Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible. Features Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Coating

RN Series MIL-R-10509 Qualified Metal Film Resistors, ± 1% Tolerance, Axial Leaded
Small size, flame retardant epoxy conformal coating with excellent high frequency characteristics. Low noise, low voltage coefficient and controlled temperature coefficient. 1% tolerance. Fire-cleaned high purity ceramic core with vacuum-deposited nickel-chrome alloy element. Standard lead material is solder-coated copper. Leads are solderable and weldable. Resistance shifts due to storage at room temperature are negligible.
Features

  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Coating
Supplier's Site
Resistor, Metal Film, 62 Ohm, 125Mw, 1%; Resistance Vishay - 38C8539 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 62 Ohm, 125Mw, 1%; Resistance Vishay
38C8539
Resistor, Metal Film, 62 Ohm, 125Mw, 1%; Resistance Vishay 38C8539
RESISTOR, METAL FILM, 62 OHM, 125mW, 1%; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film; Filter Terminals:Axial Leaded RoHS Compliant: No

RESISTOR, METAL FILM, 62 OHM, 125mW, 1%; Resistance:62ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Voltage Rating:200V; Temperature Coefficient:± 100ppm/°C; Resistor Element Material:Metal Film; Filter Terminals:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN55D62R0FB14 RN55D62R0FB14-ND 70200778 38C8539
Product Name RES 62 OHM 1/8W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 62 Ohms;Pwr-Rtg0.125 W;Tol 1%;Axial;Military Resistor, Metal Film, 62 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 62 ohms 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers