Vishay Precision Group RN55D61R9FB14 RN55D61R9FB14

Description
RN55D61R9FB14
Request a Quote Datasheet
Description
RN55D61R9FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN55D61R9FB14 - RN55D61R9FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D61R9FB14
RN55D61R9FB14
RN55D61R9FB14 RN55D61R9FB14
RN55D61R9FB14

RN55D61R9FB14

Supplier's Site
Through Hole Resistors - 541-RN55D61R9FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN55D61R9FB14-ND
Through Hole Resistors 541-RN55D61R9FB14-ND
61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

61.9 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 61.9 Ohm, 125Mw, 1%; Resistance Vishay - 83F1499 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 61.9 Ohm, 125Mw, 1%; Resistance Vishay
83F1499
Metal Film Resistor, 61.9 Ohm, 125Mw, 1%; Resistance Vishay 83F1499
METAL FILM RESISTOR, 61.9 OHM, 125mW, 1%; Resistance:61.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 61.9 OHM, 125mW, 1%; Resistance:61.9ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D61R9FB14 541-RN55D61R9FB14-ND 83F1499
Product Name RN55D61R9FB14 Through Hole Resistors Metal Film Resistor, 61.9 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details