Vishay Intertechnology, Inc. METAL FILM,1/8W,5.6,1%,100PPM,BULK RN55D5R60FB14

Description
METAL FILM,1/8W,5.6,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,5.6,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,5.6,1%,100PPM,BULK - RN55D5R60FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,5.6,1%,100PPM,BULK
RN55D5R60FB14
METAL FILM,1/8W,5.6,1%,100PPM,BULK RN55D5R60FB14
METAL FILM,1/8W,5.6,1%,100 PPM,BULK

METAL FILM,1/8W,5.6,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN55D5R60FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5R60FB14-ND
Through Hole Resistors RN55D5R60FB14-ND
5.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.6 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors Vishay - 33K3508 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
33K3508
Resistors Vishay 33K3508
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D5R60FB14 RN55D5R60FB14-ND 33K3508
Product Name METAL FILM,1/8W,5.6,1%,100PPM,BULK Through Hole Resistors Resistors Vishay
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details