Vishay Intertechnology, Inc. RES 5.23 OHM 1/8W 1% AXIAL RN55D5R23FB14

Description
RES 5.23ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.23ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23 OHM 1/8W 1% AXIAL - RN55D5R23FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23 OHM 1/8W 1% AXIAL
RN55D5R23FB14
RES 5.23 OHM 1/8W 1% AXIAL RN55D5R23FB14
RES 5.23ohm 1/8W 1% AXIAL

RES 5.23ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5R23FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5R23FB14-ND
Through Hole Resistors RN55D5R23FB14-ND
5.23 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.23 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5R23FB14 RN55D5R23FB14-ND
Product Name RES 5.23 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.23 ohms 5.23 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details