Vishay Intertechnology, Inc. RES 5.9M OHM 1/8W 1% AXIAL RN55D5904FRE6

Description
RES 5.9Mohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1/8W 1% AXIAL - RN55D5904FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1/8W 1% AXIAL
RN55D5904FRE6
RES 5.9M OHM 1/8W 1% AXIAL RN55D5904FRE6
RES 5.9Mohm 1/8W 1% AXIAL

RES 5.9Mohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5904FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5904FRE6-ND
Through Hole Resistors RN55D5904FRE6-ND
5.9 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 MOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5904FRE6 RN55D5904FRE6-ND
Product Name RES 5.9M OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers