Vishay Precision Group Through Hole Resistors RN55D51R1FB14

Description
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN55D51R1FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D51R1FB14-ND
Through Hole Resistors RN55D51R1FB14-ND
51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN55D51R1FB14 - RN55D51R1FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN55D51R1FB14
RN55D51R1FB14
RN55D51R1FB14 RN55D51R1FB14
RN55D51R1FB14

RN55D51R1FB14

Supplier's Site
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay - 83F1482 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay
83F1482
Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay 83F1482
METAL FILM RESISTOR, 51.1 OHM, 125mW, 1%; Resistance:51.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 51.1 OHM, 125mW, 1%; Resistance:51.1ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D51R1FB14-ND RN55D51R1FB14 83F1482
Product Name Through Hole Resistors RN55D51R1FB14 Metal Film Resistor, 51.1 Ohm, 125Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details