Vishay Intertechnology, Inc. RES 510K OHM 1/8W 1% AXIAL RN55D5103FRE6

Description
RES 510Kohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 510Kohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/8W 1% AXIAL - RN55D5103FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/8W 1% AXIAL
RN55D5103FRE6
RES 510K OHM 1/8W 1% AXIAL RN55D5103FRE6
RES 510Kohm 1/8W 1% AXIAL

RES 510Kohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D5103FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D5103FRE6-ND
Through Hole Resistors RN55D5103FRE6-ND
510 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

510 kOhms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D5103FRE6 RN55D5103FRE6-ND
Product Name RES 510K OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 510000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details