Vishay Precision Group RES 4.99 OHM 1/8W 1% AXIAL RN55D4R99FB14

Description
RES 4.99ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99 OHM 1/8W 1% AXIAL - RN55D4R99FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99 OHM 1/8W 1% AXIAL
RN55D4R99FB14
RES 4.99 OHM 1/8W 1% AXIAL RN55D4R99FB14
RES 4.99ohm 1/8W 1% AXIAL

RES 4.99ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4R99FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R99FB14-ND
Through Hole Resistors RN55D4R99FB14-ND
4.99 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.99 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 4.99 Ohm, 125Mw, 1%; Resistance Vishay - 58C6439 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 4.99 Ohm, 125Mw, 1%; Resistance Vishay
58C6439
Metal Film Resistor, 4.99 Ohm, 125Mw, 1%; Resistance Vishay 58C6439
METAL FILM RESISTOR, 4.99 OHM, 125mW, 1%; Resistance:4.99ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 4.99 OHM, 125mW, 1%; Resistance:4.99ohm; Product Range:RN Series; Power Rating:125mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN55D4R99FB14 RN55D4R99FB14-ND 58C6439
Product Name RES 4.99 OHM 1/8W 1% AXIAL Through Hole Resistors Metal Film Resistor, 4.99 Ohm, 125Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 4.99 ohms 4.99 ohms 4.99 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers