Vishay Intertechnology, Inc. RES 4.75 OHM 1/8W 1% AXIAL RN55D4R75FR36

Description
RES 4.75ohm 1/8W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 1/8W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 1/8W 1% AXIAL - RN55D4R75FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 1/8W 1% AXIAL
RN55D4R75FR36
RES 4.75 OHM 1/8W 1% AXIAL RN55D4R75FR36
RES 4.75ohm 1/8W 1% AXIAL

RES 4.75ohm 1/8W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN55D4R75FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN55D4R75FR36-ND
Through Hole Resistors RN55D4R75FR36-ND
4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

4.75 Ohms ±1% 0.125W, 1/8W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN55D4R75FR36 RN55D4R75FR36-ND
Product Name RES 4.75 OHM 1/8W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers